The BFC236819334 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63V, 100V, 250V, 400V, and 630V, and AC voltages of 40V, 63V, 160V, 220V, and 250V. It operates effectively within a temperature range of -55°C to +105°C, with a maximum application temperature of 105°C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life applications. The leads are tinned wire, with specific lead lengths depending on the configuration. This product is suitable for engineers looking for reliable film capacitors for various electronic applications.
0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 330nF 5% 63Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 0.33UF 5% 63VDC RADIAL
CAP FILM 0.33UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236819334-ND | 18T2785 | BFC236819334 | BFC236819334 |
| Product Name | Film Capacitors | Mkt 330Nf 5% 63Vdc Pitch 10Mm / Reelpack, Taping Height 16 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |