0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 63VDC RADIAL
CAP FILM 0.22UF 10% 63VDC RADIAL
MKT 220nF 10% 63Vdc Pitch 7,5mm / LOOSE, KINKED LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236615224-ND | BFC236615224 | BFC236615224 | 18T2609 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 220Nf 10% 63Vdc Pitch 7,5Mm / Loose, Kinked Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |