CAP FILM 0.039UF 10% 100VDC RAD
MKT 39nF 10% 100Vdc Pitch 5mm
CAP FILM 0.039UF 10% 100VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236521393 | 18T2531 | BFC236521393 |
| Product Name | Capacitors - Film Capacitors | Mkt 39Nf 10% 100Vdc Pitch 5Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |