Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC233990076

Description
Win Source Part Number: 986079-BFC233990076 Category: Capacitors>Film Capacitors Series: MKP339 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.748" (19.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.354" W (31.50mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233990076
Request a Quote Datasheet
Description
Win Source Part Number: 986079-BFC233990076 Category: Capacitors>Film Capacitors Series: MKP339 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.748" (19.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.354" W (31.50mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233990076
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 986079-BFC233990076 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
986079-BFC233990076
Capacitors - Film Capacitors 986079-BFC233990076
Win Source Part Number: 986079-BFC233990076 Category: Capacitors>Film Capacitors Series: MKP339 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.748" (19.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.354" W (31.50mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233990076

Win Source Part Number: 986079-BFC233990076
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 100
Capacitance: 0.47 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.240" L x 0.354" W (31.50mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222233990076

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630 V 0.47 uF Capacitor
62-BFC233990076
Through-Hole 630 V 0.47 uF Capacitor 62-BFC233990076
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.47 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233990076 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.47 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990076 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.47 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233990076 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.47 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990076 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC233990076-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233990076-ND
Film Capacitors BFC233990076-ND
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 986079-BFC233990076 62-BFC233990076 BFC233990076-ND
Product Name Capacitors - Film Capacitors Through-Hole 630 V 0.47 uF Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Capacitors - 1896820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details