Vishay Intertechnology, Inc. Film Capacitors BFC233990055

Description
0.018µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.018µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC233990055 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The capacitor is available in a capacitance range from 0.001 OºF to 4.7 OºF, with tolerances of ±20%, ±10%, and ±5%. It is suitable for standard across-the-line X2 applications and complies with IEC 60384-14 standards. The product is packaged in various formats, including loose in a box or on reels, with lead lengths of 3.5 mm.

Datasheet Summary
Powered by GS/AI

The BFC233990055 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The capacitor is available in a capacitance range from 0.001 OºF to 4.7 OºF, with tolerances of ±20%, ±10%, and ±5%. It is suitable for standard across-the-line X2 applications and complies with IEC 60384-14 standards. The product is packaged in various formats, including loose in a box or on reels, with lead lengths of 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233990055-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233990055-ND
Film Capacitors BFC233990055-ND
0.018µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.018µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233990055 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233990055
Capacitors - Film Capacitors BFC233990055
CAP FILM 0.018UF 10% 630VDC RAD

CAP FILM 0.018UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233990055 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233990055
Film Capacitors BFC233990055
CAP FILM 0.018UF 10% 630VDC RAD

CAP FILM 0.018UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233990055-ND BFC233990055 BFC233990055
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers