Vishay Intertechnology, Inc. Automotive 0.047uF Interface Transceiver IC BFC233990036

Description
Cap Film Suppression X2 0.047uF 310VAC PP 10% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Automotive Loose Product overview: BFC233990036 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990036 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.047uF 310VAC PP 10% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Automotive Loose Product overview: BFC233990036 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990036 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.047uF Interface Transceiver IC
62-BFC233990036
Automotive 0.047uF Interface Transceiver IC 62-BFC233990036
Cap Film Suppression X2 0.047uF 310VAC PP 10% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Automotive Loose Product overview: BFC233990036 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990036 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.047uF 310VAC PP 10% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Automotive Loose Product overview: BFC233990036 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.047uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990036 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-BFC233990036
Product Name Automotive 0.047uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers