CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233990014 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.01 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990014 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 983886-BFC233990014
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233990014
X2 MKP 10nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233990014 | BFC233990014-ND | 983886-BFC233990014 | 94K0164 | BFC233990014 | BFC233990014 |
| Product Name | Through-Hole 630 V 0.01 uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 10Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 25 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |