Vishay Intertechnology, Inc. Film Capacitors BFC233927334

Description
0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233927334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233927334-ND
Film Capacitors BFC233927334-ND
0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630 V 0.33 uF Capacitor
62-BFC233927334
Through-Hole 630 V 0.33 uF Capacitor 62-BFC233927334
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.33 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233927334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.33 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.33 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233927334 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.33 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233927334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.33 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.33 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233927334 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 998437-BFC233927334 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
998437-BFC233927334
Capacitors - Film Capacitors 998437-BFC233927334
Win Source Part Number: 998437-BFC233927334 Category: Capacitors>Film Capacitors Series: MKP339 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.610" (15.50mm) Standard Package: 600 Capacitance: 0.33 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.024" L x 0.236" W (26.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233927334

Win Source Part Number: 998437-BFC233927334
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.610" (15.50mm)
Standard Package: 600
Capacitance: 0.33 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.024" L x 0.236" W (26.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222233927334

Buy Now Datasheet
Film Capacitors - BFC233927334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233927334
Film Capacitors BFC233927334
CAP FILM 0.33UF 20% 630VDC RAD

CAP FILM 0.33UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233927334 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233927334
Capacitors - Film Capacitors BFC233927334
CAP FILM 0.33UF 20% 630VDC RAD

CAP FILM 0.33UF 20% 630VDC RAD

Supplier's Site
X2 Mkp 330Nf 20% 310Vac Pitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay - 94K0113 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 330Nf 20% 310Vac Pitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay
94K0113
X2 Mkp 330Nf 20% 310Vac Pitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay 94K0113
X2 MKP 330nF 20% 310Vac Pitch 22,5mm / REELPACK, TAPING HEIGHT 18,5 MM

X2 MKP 330nF 20% 310Vac Pitch 22,5mm / REELPACK, TAPING HEIGHT 18,5 MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC233927334-ND 62-BFC233927334 998437-BFC233927334 BFC233927334 BFC233927334 94K0113
Product Name Film Capacitors Through-Hole 630 V 0.33 uF Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors X2 Mkp 330Nf 20% 310Vac Pitch 22,5Mm / Reelpack, Taping Height 18,5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers