0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 220nF 20% 310Vac Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC233926224TR-ND | 94K0098 | BFC233926224 | BFC233926224 |
| Product Name | Film Capacitors | X2 Mkp 220Nf 20% 310Vac Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |