6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Capacitor,Polypropyl
CAP FILM 6800PF 20% 630VDC RAD
CAP FILM 6800PF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233925682-ND | 94K0092 | BFC233925682 | BFC233925682 |
| Product Name | Film Capacitors | Capacitor,polypropylene,6.8Nf,275Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |