0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 150nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 0.15UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233925154-ND | 94K0082 | BFC233925154 |
| Product Name | Film Capacitors | X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |