Vishay Intertechnology, Inc. Film Capacitors BFC233924475

Description
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233924475-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233924475-ND
Film Capacitors BFC233924475-ND
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor - 111181181 - Radwell International
Willingboro, NJ, United States
Capacitor
111181181
Capacitor 111181181
CAPACITOR, 4.7UF, 310V, FILM, 20%, LS 27.5MM, PP (POLYPROPYLENE), 31X21X31MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 4.7UF, 310V, FILM, 20%, LS 27.5MM, PP (POLYPROPYLENE), 31X21X31MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Suppression Cap, 4.7Uf, 310V, Class X2; Dielectric Type Vishay - 57J1004 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4.7Uf, 310V, Class X2; Dielectric Type Vishay
57J1004
Suppression Cap, 4.7Uf, 310V, Class X2; Dielectric Type Vishay 57J1004
SUPPRESSION CAP, 4.7UF, 310V, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 4.7UF, 310V, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233924475-ND 111181181 57J1004
Product Name Film Capacitors Capacitor Suppression Cap, 4.7Uf, 310V, Class X2; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details