Vishay Intertechnology, Inc. Film Capacitors BFC233922474

Description
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5073-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5073-ND
Film Capacitors BC5073-ND
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233922474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233922474
Film Capacitors BFC233922474
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233922474 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233922474
Capacitors - Film Capacitors BFC233922474
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.47Uf, 275V, 20%, Radial; Dielectric Type Vishay - 53M6791 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 275V, 20%, Radial; Dielectric Type Vishay
53M6791
Capacitor Polypropylene Pp Film 0.47Uf, 275V, 20%, Radial; Dielectric Type Vishay 53M6791
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 275V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 275V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitor - 16335520 - Radwell International
Willingboro, NJ, United States
Capacitor
16335520
Capacitor 16335520
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 275V, 20%, RADIAL; CAPACITANCE:0.47¦F; SUPPRESSION CLASS:X2; PRODUCT RANGE:MKP339 X2 SERIES; VOLTAGE RATING X:310V; VOLTAGE RATING Y:-; DIELECTRIC TYPE:METALLIZED PP; DV/DT RATING:400V/¦S ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 275V, 20%, RADIAL; CAPACITANCE:0.47¦F; SUPPRESSION CLASS:X2; PRODUCT RANGE:MKP339 X2 SERIES; VOLTAGE RATING X:310V; VOLTAGE RATING Y:-; DIELECTRIC TYPE:METALLIZED PP; DV/DT RATING:400V/¦S ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5073-ND BFC233922474 BFC233922474 53M6791 16335520
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.47Uf, 275V, 20%, Radial; Dielectric Type Vishay Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details