0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 20% 630VDC RAD
X2 MKP 33nF 20% 310Vac Pitch 7,5mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.033UF 20% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233922333-ND | BFC233922333 | 94K0025 | BFC233922333 |
| Product Name | Film Capacitors | Film Capacitors | X2 Mkp 33Nf 20% 310Vac Pitch 7,5Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |