The Vishay MKP339 X2 capacitor has a capacitance of 2.2 µF with a tolerance of ±20%. It is designed for X2 applications, suitable for interference suppression across the line. The capacitor is AEC-Q200 qualified, ensuring reliability in automotive applications. It has a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C. The dielectric material is polypropylene film, and the construction features metallized film electrodes encapsulated in a flame-retardant plastic case. The maximum application temperature is 110 °C, with a higher limit of 125 °C for short durations. The leads are tinned wire, and the product is available in loose packaging or on reels. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs.
2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, 2.2µF, 20%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:MKP339 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs;RoHS Compliant: Yes
CAP FILM 2.2UF 20% 630VDC RADIAL
CAP FILM 2.2UF 20% 630VDC RADIAL
CAP FILM 2.2UF 20% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233922225-ND | 53M6789 | BFC233922225 | BFC233922225 | BFC233922225 |
| Product Name | Film Capacitors | Cap, 2.2Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |