X2 Film Capacitor 22nF 310VAC PP Radial 7.5mm 110C AEC-Q200 Product overview: BFC233922223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233922223 can be used for catalog matching and distributor lookup.
0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, SUP, X2, PP, 0.022UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
Cap Film 0.022uF 310VAC PP 20% 10 X 4 X 9mm RDL 7.5mm Loose in Box
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233922223 | BC5071-ND | 78Y7909 | BFC233922223 | BFC233922223 | 886-BFC233922223 |
| Product Name | Automotive 22nF Capacitor | Film Capacitors | Cap, Sup, X2, Pp, 0.022Uf, 310Vac, Rad; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors | Cap Film 0.022uF 310VAC PP 20% 10 X 4 X 9mm RDL 7.5mm Loose in Box |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |