Win Source Part Number: 1351193-BFC233921474
Category: Capacitors - Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Size / Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 200
Capacitance: 0.47 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
PP Film Capacitor 470nF 310VAC Radial 20% 22.5mm Product overview: BFC233921474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233921474 can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, SUP, X2, PP, 0.47UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.47UF 20% 630VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1351193-BFC233921474 | 62-BFC233921474 | BFC233921474-ND | 78Y7908 | BFC233921474 |
| Product Name | Capacitors - Film Capacitors | 470nF Capacitor | Film Capacitors | Cap, Sup, X2, Pp, 0.47Uf, 310Vac, Rad; Dielectric Type Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts |