Vishay Precision Group Cap, Sup, Aec-Q200, X2, Pp, 0.33Uf, Rad; Dielectric Type Vishay BFC233921334.

Description
CAP, SUP, AEC-Q200, X2, PP, 0.33UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, SUP, AEC-Q200, X2, PP, 0.33UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Sup, Aec-Q200, X2, Pp, 0.33Uf, Rad; Dielectric Type Vishay - 23AC2844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, Aec-Q200, X2, Pp, 0.33Uf, Rad; Dielectric Type Vishay
23AC2844
Cap, Sup, Aec-Q200, X2, Pp, 0.33Uf, Rad; Dielectric Type Vishay 23AC2844
CAP, SUP, AEC-Q200, X2, PP, 0.33UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, AEC-Q200, X2, PP, 0.33UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC2844
Product Name Cap, Sup, Aec-Q200, X2, Pp, 0.33Uf, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers