0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, X2, PP, 0.068UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP FILM 0.068UF 20% 630VDC RAD
CAP FILM 0.068UF 20% 630VDC RAD
CAP FILM 0.068UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2586-ND | 93K9990 | BFC233920683 | BFC233920683 | BFC233920683 |
| Product Name | Film Capacitors | Cap, X2, Pp, 0.068Uf, 310V, Sup, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |