Vishay Precision Group Film Capacitors BFC233920475

Description
MKP339 capacitor,4.7uF 275Vac
Request a Quote Datasheet
Description
MKP339 capacitor,4.7uF 275Vac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4856734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4856734
Film Capacitors 4856734
MKP339 capacitor,4.7uF 275Vac

MKP339 capacitor,4.7uF 275Vac

Supplier's Site
Film Capacitors - 4856734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4856734P
Film Capacitors 4856734P
MKP339 capacitor,4.7uF 275Vac

MKP339 capacitor,4.7uF 275Vac

Supplier's Site
Film Capacitors - 1733870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733870
Film Capacitors 1733870
MKP339 capacitor,4.7uF 275Vac

MKP339 capacitor,4.7uF 275Vac

Supplier's Site
Film Capacitors - BC2594-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2594-ND
Film Capacitors BC2594-ND
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233920475 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233920475
Film Capacitors BFC233920475
CAP FILM 4.7UF 20% 630VDC RADIAL

CAP FILM 4.7UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Cap, Sup, X2, Pp, 4.7Uf, 310Vac, Rad; Dielectric Type Vishay - 78Y7905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 4.7Uf, 310Vac, Rad; Dielectric Type Vishay
78Y7905
Cap, Sup, X2, Pp, 4.7Uf, 310Vac, Rad; Dielectric Type Vishay 78Y7905
CAP, SUP, X2, PP, 4.7UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PP, 4.7UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233920475 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233920475
Film Capacitors BFC233920475
CAP FILM 4.7UF 20% 630VDC RADIAL

CAP FILM 4.7UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4856734 4856734P BC2594-ND BFC233920475 78Y7905 BFC233920475
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Cap, Sup, X2, Pp, 4.7Uf, 310Vac, Rad; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers