0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1156831-BFC233920333
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,500
Capacitance: 0.033 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC2584
Capacitor RFI MKP X2 310Vac 33nF
Capacitor RFI MKP X2 310Vac 33nF
Capacitor RFI MKP X2 310Vac 33nF
PP Film Capacitor, 630V DC, 33nF, 20%, Radial, Through Hole Product overview: BFC233920333 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 33nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 33nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920333 can be used for catalog matching and distributor lookup.
CAP, 0.033µF, 20%, PP; Capacitance:33000pF;
CAP FILM 0.033UF 20% 630VDC RAD
CAP FILM 0.033UF 20% 630VDC RAD
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2584-ND | 1156831-BFC233920333 | 6842147 | 6842147P | 62-BFC233920333 | 57AC0589 | BFC233920333 | BFC233920333 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Through-Hole 630V 33nF Capacitor | Cap, 0.033Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |