Win Source Part Number: 1360529-BFC233920154
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP339
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.15 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
X2 Film Capacitor 0.15uF 310VAC PP Radial 15mm Pitch 110C Product overview: BFC233920154 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920154 can be used for catalog matching and distributor lookup.
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 20% 630VDC RAD
CAP FILM 0.15UF 20% 630VDC RAD
150nF ±20% Y2 310VAC Radial Leaded Suppression Capacitors ROHS
CAP FILM 0.15UF 20% 630VDC RAD
SAFETY CAP, 0.15UF, CLASS X2, RADIAL ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360529-BFC233920154 | 62-BFC233920154 | BC3029-ND | BFC233920154 | BFC233920154 | 17930-BFC233920154 | BFC233920154 | 68AH8996 |
| Product Name | Capacitors - Film Capacitors | 0.15uF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | 150nF ±20% Y2 310VAC Radial Leaded Suppression Capacitors ROHS | Capacitors - Film Capacitors | Safety Cap, 0.15Uf, Class X2, Radial Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |