The BFC233920153 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified, ensuring reliability in automotive environments, and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance of 0.015 µF, a capacitance tolerance of ±20%, and a rated AC voltage of 310 V. It is encapsulated in a flame-retardant plastic case and has metallized polypropylene film as the dielectric material. The product is suitable for standard across-the-line X2 applications and complies with IEC 60384-14 standards. The leads are tinned wire, and the capacitor is available in various packaging options, including loose in a box or taped on a reel. This product is ideal for engineers seeking reliable capacitors for high-temperature and automotive applications.
0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 20% 630VDC RAD
CAP FILM 0.015UF 20% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233920153-ND | BFC233920153 | BFC233920153 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |