Vishay Intertechnology, Inc. Film Capacitors - BFC233920104 BFC233920104

Description
Manufacturer: Vishay Win Source Part Number: 864146-BFC233920104 Series: MKP339 Operating Temperature Range: -55°C ~ 110°C Features: Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0020
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 864146-BFC233920104 Series: MKP339 Operating Temperature Range: -55°C ~ 110°C Features: Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233920104 - 864146-BFC233920104 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC233920104
864146-BFC233920104
Film Capacitors - BFC233920104 864146-BFC233920104
Manufacturer: Vishay Win Source Part Number: 864146-BFC233920104 Series: MKP339 Operating Temperature Range: -55°C ~ 110°C Features: Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0020

Manufacturer: Vishay
Win Source Part Number: 864146-BFC233920104
Series: MKP339
Operating Temperature Range: -55°C ~ 110°C
Features: Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0020

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630V 0.1uF Capacitor
62-BFC233920104
Through-Hole 630V 0.1uF Capacitor 62-BFC233920104
630V 0.1uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233920104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920104 can be used for catalog matching and distributor lookup.

630V 0.1uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233920104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 4856661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4856661
Film Capacitors 4856661
MKP339 capacitor,100nF 275Vac

MKP339 capacitor,100nF 275Vac

Supplier's Site
Film Capacitors - 4856661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4856661P
Film Capacitors 4856661P
MKP339 capacitor,100nF 275Vac

MKP339 capacitor,100nF 275Vac

Supplier's Site
Film Capacitors - 1731313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731313
Film Capacitors 1731313
MKP339 capacitor,100nF 275Vac

MKP339 capacitor,100nF 275Vac

Supplier's Site
Film Capacitors - BC2587-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2587-ND
Film Capacitors BC2587-ND
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233920104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233920104
Capacitors - Film Capacitors BFC233920104
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site
Film Capacitors - BFC233920104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233920104
Film Capacitors BFC233920104
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Cap, Sup, X2, Pp, 0.1Uf, 310Vac, Rad; Dielectric Type Vishay - 78Y7900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.1Uf, 310Vac, Rad; Dielectric Type Vishay
78Y7900
Cap, Sup, X2, Pp, 0.1Uf, 310Vac, Rad; Dielectric Type Vishay 78Y7900
CAP, SUP, X2, PP, 0.1UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.1UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
BFC233920104
Capacitors >> Suppression Capacitors BFC233920104
100nF ±20% X2 310V Plugin,P=10mm Suppression Capacitors ROHS

100nF ±20% X2 310V Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Film Capacitors - BFC233920104 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233920104
Film Capacitors BFC233920104
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 864146-BFC233920104 62-BFC233920104 4856661 4856661P BC2587-ND BFC233920104 BFC233920104 78Y7900 BFC233920104 BFC233920104
Product Name Film Capacitors - BFC233920104 Through-Hole 630V 0.1uF Capacitor Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Sup, X2, Pp, 0.1Uf, 310Vac, Rad; Dielectric Type Vishay Capacitors >> Suppression Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Mounting Style Through Hole Through Hole Through Hole; Surface Mount Technology; Radial Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details