0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 630VDC RAD
Cap Film 0.47uF 310VAC PP 10% 26 X 7 X 16.5mm RDL 22.5mm Loose in Box
X2 MKP 470nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 0.47UF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233915474-ND | BFC233915474 | 886-BFC233915474 | 93K9888 | BFC233915474 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap Film 0.47uF 310VAC PP 10% 26 X 7 X 16.5mm RDL 22.5mm Loose in Box | X2 Mkp 470Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 25 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 C (-67 F) | -55 to 110 C (-67 to 230 F) |