Vishay Intertechnology, Inc. Automotive 0.22uF Interface Transceiver IC BFC233913224

Description
Cap Film Suppression X2 0.22uF 310VAC PP 10% (26 X 6 X 15.5mm) Radial Plastic Rectangular Can 22.5mm 110°C Automotive Loose Product overview: BFC233913224 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.22uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233913224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.22uF 310VAC PP 10% (26 X 6 X 15.5mm) Radial Plastic Rectangular Can 22.5mm 110°C Automotive Loose Product overview: BFC233913224 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.22uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233913224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF Interface Transceiver IC
62-BFC233913224
Automotive 0.22uF Interface Transceiver IC 62-BFC233913224
Cap Film Suppression X2 0.22uF 310VAC PP 10% (26 X 6 X 15.5mm) Radial Plastic Rectangular Can 22.5mm 110°C Automotive Loose Product overview: BFC233913224 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.22uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233913224 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.22uF 310VAC PP 10% (26 X 6 X 15.5mm) Radial Plastic Rectangular Can 22.5mm 110°C Automotive Loose Product overview: BFC233913224 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.22uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233913224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-BFC233913224
Product Name Automotive 0.22uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899607 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details