Vishay Intertechnology, Inc. Film Capacitors BFC233913105

Description
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233913105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233913105-ND
Film Capacitors BFC233913105-ND
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233913105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233913105
Capacitors - Film Capacitors BFC233913105
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site
X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay - 93K9785 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay
93K9785
X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay 93K9785
X2 MKP 1 F 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 5 MM

X2 MKP 1 F 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233913105-ND BFC233913105 93K9785
Product Name Film Capacitors Capacitors - Film Capacitors X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details