0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1112247-BFC233913104
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,250
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: AEC-Q200, X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233913104
X2 MKP 100nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233913104-ND | 1112247-BFC233913104 | 93K9784 | BFC233913104 | BFC233913104 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 100Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |