The BFC233912102 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in X2 applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It has a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is suitable for various environmental conditions, having passed rigorous testing for humidity, temperature cycling, and operational life. This capacitor is available in different packaging options, including loose in box and taped on reel.
1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 10% 630VDC RAD
CAP FILM 1000PF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233912102-ND | BFC233912102 | BFC233912102 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |