6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 10% 630VDC RAD
CAP FILM 6800PF 10% 630VDC RAD
X2 MKP 6,8nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 3,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233911682-ND | BFC233911682 | BFC233911682 | 93K9732 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 6,8Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 3,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |