Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC233911105

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330957-BFC233911105 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Size / Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Mounting: Through Hole Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 110°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Other Part Number: 222233911105 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330957-BFC233911105 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Size / Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Mounting: Through Hole Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 110°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Other Part Number: 222233911105 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1330957-BFC233911105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1330957-BFC233911105
Capacitors - Film Capacitors 1330957-BFC233911105
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330957-BFC233911105 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Size / Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Mounting: Through Hole Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 110°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Other Part Number: 222233911105 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330957-BFC233911105
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Size / Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Mounting: Through Hole
Capacitance: 1 µF
Tolerance: ±10%
Ratings: AEC-Q200, X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Other Part Number: 222233911105
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - BFC233911105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233911105-ND
Film Capacitors BFC233911105-ND
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233911105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233911105
Capacitors - Film Capacitors BFC233911105
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - BFC233911105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233911105
Film Capacitors BFC233911105
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330957-BFC233911105 BFC233911105-ND BFC233911105 BFC233911105
Product Name Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details