Vishay Intertechnology, Inc. Capacitors - Film Capacitors BFC233910105

Description
Win Source Part Number: 1360518-BFC233910105 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP339 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.886" (22.50mm) Size / Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Dielectric Material: Polypropylene (PP), Metallized
Request a Quote Datasheet
Description
Win Source Part Number: 1360518-BFC233910105 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP339 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.886" (22.50mm) Size / Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Dielectric Material: Polypropylene (PP), Metallized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1360518-BFC233910105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360518-BFC233910105
Capacitors - Film Capacitors 1360518-BFC233910105
Win Source Part Number: 1360518-BFC233910105 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP339 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.886" (22.50mm) Size / Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360518-BFC233910105
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP339
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 1 µF
Tolerance: ±10%
Ratings: AEC-Q200, X2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.024" L x 0.472" W (26.00mm x 12.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Film Capacitors - BFC233910105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233910105-ND
Film Capacitors BFC233910105-ND
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233910105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233910105
Capacitors - Film Capacitors BFC233910105
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - BFC233910105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233910105
Film Capacitors BFC233910105
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360518-BFC233910105 BFC233910105-ND BFC233910105 BFC233910105
Product Name Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF240J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details