Win Source Part Number: 989534-BFC233868423
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,400
Capacitance: 2200 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233868423
2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 2200PF 20% 1KVDC RADIAL
CAP FILM 2200PF 20% 1KVDC RADIAL
CAP FILM 2200PF 20% 1KVDC RADIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 989534-BFC233868423 | BFC233868423-ND | BFC233868423 | BFC233868423 | BFC233868423 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1000 volts |