The BFC233868411 is a Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line-to-ground applications. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The rated AC voltage is 300 V at 50 Hz to 60 Hz, while the permissible DC voltage is 1000 V at 105 °C and 1500 V at 85 °C. The capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. This component is AEC-Q200 qualified, making it suitable for automotive applications, and it can operate at temperatures up to 125 °C for limited durations. It complies with various international standards, including IEC 60384-14 and UL 60384-14. The capacitor is available in multiple lead configurations and packaging options, including loose in a box or taped reel. Its high reliability and robust construction make it suitable for standard line bypass applications.
1200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1200PF 20% 1KVDC RADIAL
CAP FILM 1200PF 20% 1KVDC RADIAL
Y2 MKP 0,0012 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 25,0 mm
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868411-ND | BFC233868411 | BFC233868411 | 18T2456 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Y2 Mkp 0,0012 F 20% 300 Vac Pitch 10Mm / Loose, Lt 25,0 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |