Vishay Intertechnology, Inc. Film Capacitors BFC233868392

Description
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233868392-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233868392-ND
Film Capacitors BFC233868392-ND
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000 V 0.001 uF Capacitor
62-BFC233868392
Through-Hole 1000 V 0.001 uF Capacitor 62-BFC233868392
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 1000 V, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233868392 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.001 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233868392 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 1000 V, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233868392 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.001 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233868392 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - BFC233868392 - 759246-BFC233868392 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - BFC233868392
759246-BFC233868392
Electronic Wholesale - BFC233868392 759246-BFC233868392
Manufacturer: Vishay BC Components Win Source Part Number: 759246-BFC233868392 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Capacitance: 1000pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)

Manufacturer: Vishay BC Components
Win Source Part Number: 759246-BFC233868392
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Capacitance: 1000pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)

Buy Now
Capacitors - Film Capacitors - BFC233868392 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233868392
Capacitors - Film Capacitors BFC233868392
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC233868392 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233868392
Film Capacitors BFC233868392
CAP FILM 1000PF 20% 1KVDC RADIAL

CAP FILM 1000PF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC233868392-ND 62-BFC233868392 759246-BFC233868392 BFC233868392 BFC233868392
Product Name Film Capacitors Through-Hole 1000 V 0.001 uF Capacitor Electronic Wholesale - BFC233868392 Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details