The BFC233868163 is a Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line-to-ground applications. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 300 V and can handle a permissible DC voltage of 1000 V at 105 °C and 1500 V at 85 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. The device is AEC-Q200 qualified, ensuring reliability in automotive applications, and is compliant with various international standards including IEC 60384-14. The maximum operating temperature is 125 °C for limited durations, making it suitable for high-temperature environments. This capacitor is ideal for standard line bypass applications, providing robust performance in demanding conditions.
8200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 8200PF 10% 1KVDC RADIAL
CAP FILM 8200PF 10% 1KVDC RADIAL
Y2 MKP 0,0082 F 10% 300 Vac Pitch 10mm / LOOSE, Lt 3,5 mm
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868163-ND | BFC233868163 | BFC233868163 | 18T2423 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Y2 Mkp 0,0082 F 10% 300 Vac Pitch 10Mm / Loose, Lt 3,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |