Vishay Intertechnology, Inc. Film Capacitors BFC233868141

Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC233868141TR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC233868141TR-ND
Film Capacitors 56-BFC233868141TR-ND
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC233868141CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC233868141CT-ND
Film Capacitors 56-BFC233868141CT-ND
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - DC: 125 V Voltage Rating - AC: 700V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.042" (1.06mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 125 V
Voltage Rating - AC: 700V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.042" (1.06mm)

Buy Now Datasheet
Film Capacitors - BFC233868141 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233868141
Film Capacitors BFC233868141
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233868141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233868141
Capacitors - Film Capacitors BFC233868141
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC233868141TR-ND BFC233868141 BFC233868141
Product Name Film Capacitors Connectors,Interconnects Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details