1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 20% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 1UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 1UF, 630V, 20%, RADIAL; CAPACITANCE:1¦F; SUPPRESSION CLASS:X2; PRODUCT RANGE:MKP3382 X2 SERIES; VOLTAGE RATING X:310V; VOLTAGE RATING Y:-; DIELECTRIC TYPE:METALLIZED PP; CAPACITANCE TOLERANCE:¦ 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 1UF 20% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233824105-ND | BFC233824105 | 18M4053 | 21275656 | BFC233824105 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 1Uf, 630V, 20%, Radial; Dielectric Type Vishay | Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |