4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 4,7nF 20% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 4700PF 20% 630VDC RAD
CAP FILM 4700PF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233823472-ND | 18T2288 | BFC233823472 | BFC233823472 |
| Product Name | Film Capacitors | X2 Mkp 4,7Nf 20% 310Vac Pitch 10Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |