Vishay Intertechnology, Inc. Film Capacitors BFC233822154

Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822154-ND
Film Capacitors BFC233822154-ND
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233822154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822154
Film Capacitors BFC233822154
CAP FILM 0.15UF 20% 630VDC RAD

CAP FILM 0.15UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.15Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2300
Capacitor Polypropylene Pp Film 0.15Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2300
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233822154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822154
Capacitors - Film Capacitors BFC233822154
CAP FILM 0.15UF 20% 630VDC RAD

CAP FILM 0.15UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822154-ND BFC233822154 96B2300 BFC233822154
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.15Uf, 630V, 20%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17AH270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details