The Vishay MKP336 6 Y2 capacitor is a metallized polypropylene film capacitor designed for electromagnetic interference suppression in applications with a maximum mains voltage of 300 V AC. It features a capacitance range from 0.001 OºF to 0.047 OºF with tolerances of ±20% and ±10%. The capacitor is rated for an AC voltage of 300 V and a permissible DC voltage of 1000 V. It operates effectively in a temperature range up to 105 °C and is encapsulated in a flame-retardant plastic case. The leads are tinned wire, and the product is available loose in a box or taped on a reel for easy handling. Compliance with IEC 60384-14 and EN132400 standards ensures reliability in various applications. This capacitor is suitable for engineers looking for reliable components for interference suppression in electronic designs.
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:310VAC; Voltage Rating Y:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC2836 |
| Product Name | Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Metallized PP |