0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
68nF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233820683 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 68nF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 68nF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820683 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360472-BFC233820683
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 2
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.068 µF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAPACITOR PP FILM 0.068UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
CAP FILM 0.068UF 20% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1619-ND | 62-BFC233820683 | 1360472-BFC233820683 | 96B2292 | BFC233820683 |
| Product Name | Film Capacitors | Through-Hole 68nF 630V Capacitor | Capacitors - Film Capacitors | Capacitor Pp Film 0.068Uf, 630V, 20%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |