The BFC233820474 is a film capacitor designed for interference suppression applications, compliant with IEC 60384-14: AMD1 grade IA. It features a capacitance range from 0.001 OºF to 3.3 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C, with a maximum application temperature of 110 °C. It utilizes a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. The product is available loose in a box or taped on a reel, making it suitable for various assembly processes. This capacitor is ideal for standard across-the-line X2 applications, ensuring reliability in demanding environments.
PP Film Capacitor, 630V, 470nF, Radial, Through Hole, X2 Product overview: BFC233820474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820474 can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Manufacturer: Vishay BC Components
Win Source Part Number: 808091-BFC233820474
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 0.47μF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.024" L x 0.276" W (26.00mm x 7.00mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.650" (16.50mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 630V, 20%, RADIAL; CAPACITANCE:0.47¦F; SUPPRESSION CLASS:X2; PRODUCT RANGE:MKP3382 X2 SERIES; VOLTAGE RATING X:310V; VOLTAGE RATING Y:-; DIELECTRIC TYPE:METALLIZED PP; DV/DT RATING:150V/¦S ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.47UF 20% 630VDC RAD
CAP FILM 0.47UF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233820474 | BC1617-ND | 808091-BFC233820474 | 98K6942 | 21306654 | BFC233820474 | BFC233820474 |
| Product Name | Through-Hole 630V 470nF Capacitor | Film Capacitors | Film Capacitors - BFC233820474 | Cap, 0.47Μf, 20%, Pp; Capacitance Vishay | Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |