Vishay Intertechnology, Inc. Film Capacitors - BFC233820224 BFC233820224

Description
Manufacturer: Vishay Win Source Part Number: 744841-BFC233820224 Manufacturer Homepage: www.vishay.com Reference case: DIP-2 Reference Date Code: 1621+ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 744841-BFC233820224 Manufacturer Homepage: www.vishay.com Reference case: DIP-2 Reference Date Code: 1621+ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233820224 - 744841-BFC233820224 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC233820224
744841-BFC233820224
Film Capacitors - BFC233820224 744841-BFC233820224
Manufacturer: Vishay Win Source Part Number: 744841-BFC233820224 Manufacturer Homepage: www.vishay.com Reference case: DIP-2 Reference Date Code: 1621+ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 744841-BFC233820224
Manufacturer Homepage: www.vishay.com
Reference case: DIP-2
Reference Date Code: 1621+
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Film Capacitors - BC1609-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1609-ND
Film Capacitors BC1609-ND
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630V 0.22uF Capacitor
62-BFC233820224
Through-Hole 630V 0.22uF Capacitor 62-BFC233820224
630V 0.22uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820224 can be used for catalog matching and distributor lookup.

630V 0.22uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233820224 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233820224
Capacitors - Film Capacitors BFC233820224
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233820224 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233820224
Film Capacitors BFC233820224
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitor - 21283566 - Radwell International
Willingboro, NJ, United States
Capacitor
21283566
Capacitor 21283566
CAPACITOR,RADIAL BOX, FILM, POLYPROPYLENE,.22UF, 310VAC, X2 CLASS, 20%, LS 15MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR,RADIAL BOX, FILM, POLYPROPYLENE,.22UF, 310VAC, X2 CLASS, 20%, LS 15MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - BFC233820224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820224
Film Capacitors BFC233820224
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site Datasheet
CAP FILM 0.22UF 20% 630VDC RAD - 886-BFC233820224 - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.22UF 20% 630VDC RAD
886-BFC233820224
CAP FILM 0.22UF 20% 630VDC RAD 886-BFC233820224
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2282
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2282
CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 744841-BFC233820224 BC1609-ND 62-BFC233820224 BFC233820224 BFC233820224 21283566 BFC233820224 886-BFC233820224 96B2282
Product Name Film Capacitors - BFC233820224 Film Capacitors Through-Hole 630V 0.22uF Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor Film Capacitors CAP FILM 0.22UF 20% 630VDC RAD Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 C (-67 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details