Vishay Intertechnology, Inc. Film Capacitors BFC233820154

Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1605-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1605-ND
Film Capacitors BC1605-ND
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1218590-BFC233820154 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1218590-BFC233820154
Capacitors - Film Capacitors 1218590-BFC233820154
Win Source Part Number: 1218590-BFC233820154 Category: Capacitors>Film Capacitors Series: MKP338 2 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.472" (12.00mm) Standard Package: 750 Capacitance: 0.15 µF Tolerance: ±20% Ratings: X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm) Alternative Parts (Cross-Reference): 2222 338 20154; 222233820154; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1605-NDR,222233820 154,BFC2 338 20154,2222 338 20154,BFC2 338 20154,BC1605

Win Source Part Number: 1218590-BFC233820154
Category: Capacitors>Film Capacitors
Series: MKP338 2
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 750
Capacitance: 0.15 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
Alternative Parts (Cross-Reference): 2222 338 20154; 222233820154;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC1605-NDR,222233820154,BFC2 338 20154,2222 338 20154,BFC2 338 20154,BC1605

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630 V 0.15 uF Capacitor
62-BFC233820154
Through-Hole 630 V 0.15 uF Capacitor 62-BFC233820154
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.15 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233820154 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.15 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.15 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820154 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.15 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233820154 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.15 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.15 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820154 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC233820154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820154
Film Capacitors BFC233820154
CAP FILM 0.15UF 20% 630VDC RAD

CAP FILM 0.15UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233820154 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233820154
Capacitors - Film Capacitors BFC233820154
CAP FILM 0.15UF 20% 630VDC RAD

CAP FILM 0.15UF 20% 630VDC RAD

Supplier's Site
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay - 98K6930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
98K6930
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay 98K6930
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1605-ND 1218590-BFC233820154 62-BFC233820154 BFC233820154 BFC233820154 98K6930
Product Name Film Capacitors Capacitors - Film Capacitors Through-Hole 630 V 0.15 uF Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details