Vishay Intertechnology, Inc. Film Capacitors BFC233820152

Description
1500pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1603-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1603-ND
Film Capacitors BC1603-ND
1500pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1500pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233820152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233820152
Capacitors - Film Capacitors BFC233820152
CAP FILM 1500PF 20% 630VDC RAD

CAP FILM 1500PF 20% 630VDC RAD

Supplier's Site
Cap, 1500Pf, 20%, Pp; Capacitance Vishay - 98K6928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20%, Pp; Capacitance Vishay
98K6928
Cap, 1500Pf, 20%, Pp; Capacitance Vishay 98K6928
CAP, 1500PF, 20%, PP; Capacitance:1500pF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 1500PF, 20%, PP; Capacitance:1500pF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233820152 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820152
Film Capacitors BFC233820152
CAP FILM 1500PF 20% 630VDC RAD

CAP FILM 1500PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1603-ND BFC233820152 98K6928 BFC233820152
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 1500Pf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details