Vishay Intertechnology, Inc. Through-Hole 1uF 630V Capacitor BFC233820105

Description
1uF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233820105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233820105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1uF 630V Capacitor
62-BFC233820105
Through-Hole 1uF 630V Capacitor 62-BFC233820105
1uF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233820105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820105 can be used for catalog matching and distributor lookup.

1uF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233820105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BC1602-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1602-ND
Film Capacitors BC1602-ND
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360519-BFC233820105 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360519-BFC233820105
Capacitors - Film Capacitors 1360519-BFC233820105
Win Source Part Number: 1360519-BFC233820105 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP338 2 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 1 µF Tolerance: ±20% Ratings: X2 Applications: EMI, RFI Suppression Lead Spacing: 0.886" (22.50mm) Size / Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm) Height - Seated (Max): 0.768" (19.50mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360519-BFC233820105
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP338 2
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1 µF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
Height - Seated (Max): 0.768" (19.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Cap, 1Μf, 20%, Pp; Capacitance Vishay - 98K6927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 20%, Pp; Capacitance Vishay
98K6927
Cap, 1Μf, 20%, Pp; Capacitance Vishay 98K6927
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233820105 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820105
Film Capacitors BFC233820105
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233820105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233820105
Capacitors - Film Capacitors BFC233820105
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC233820105 BC1602-ND 1360519-BFC233820105 98K6927 BFC233820105 BFC233820105
Product Name Through-Hole 1uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 20%, Pp; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature 0 to 110 C (32 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details