PP Film Capacitor, 630V, 10nF, 20%, Radial, Through Hole Product overview: BFC233820103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 10nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820103 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360410-BFC233820103
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 2
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes
CAP, 0.01µF, 20%, PP; Capacitance:10000pF;
CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233820103 | BC1600-ND | 1360410-BFC233820103 | 96B2273 | 98K6925 | BFC233820103 | BFC233820103 |
| Product Name | Through-Hole 630V 10nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.01Uf, 630V, 20%, Radial; Dielectric Type Vishay | Cap, 0.01Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |