Vishay Intertechnology, Inc. Film Capacitors BFC233814473

Description
0.047µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC233814473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC233814473-ND
Film Capacitors 56-BFC233814473-ND
0.047µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233814473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233814473
Capacitors - Film Capacitors BFC233814473
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.047Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6972
Capacitor Polypropylene Pp Film 0.047Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6972
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233814473 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233814473
Film Capacitors BFC233814473
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC233814473-ND BFC233814473 03J6972 BFC233814473
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 1Kv, 20%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers