Vishay Intertechnology, Inc. Film Capacitors BFC233814104

Description
0.1µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1588-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1588-ND
Film Capacitors BC1588-ND
0.1µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100nF 1kV Capacitor
62-BFC233814104
Through-Hole 100nF 1kV Capacitor 62-BFC233814104
100nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233814104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233814104 can be used for catalog matching and distributor lookup.

100nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233814104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233814104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1360533-BFC233814104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360533-BFC233814104
Capacitors - Film Capacitors 1360533-BFC233814104
Win Source Part Number: 1360533-BFC233814104 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP338 1 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0020 Capacitance: 0.1 µF Tolerance: ±20% Applications: General Purpose Lead Spacing: 0.591" (15.00mm) Size / Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm) Height - Seated (Max): 0.650" (16.50mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 440V Voltage Rating - DC: 1000V (1kV) Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360533-BFC233814104
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP338 1
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.1 µF
Tolerance: ±20%
Applications: General Purpose
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max): 0.650" (16.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 440V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Film Capacitors - BFC233814104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233814104
Film Capacitors BFC233814104
CAP FILM 0.1UF 20% 1KVDC RADIAL

CAP FILM 0.1UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitors - BFC233814104 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233814104
Film Capacitors BFC233814104
CAP FILM 0.1UF 20% 1KVDC RADIAL

CAP FILM 0.1UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
0.1uF ±20% X1 -55℃~+105℃ 440VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS - 17930-BFC233814104 - Utmel Electronic Limited
Hong Kong, China
0.1uF ±20% X1 -55℃~+105℃ 440VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS
17930-BFC233814104
0.1uF ±20% X1 -55℃~+105℃ 440VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS 17930-BFC233814104
0.1uF ±20% X1 -55℃~+105℃ 440VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS

0.1uF ±20% X1 -55℃~+105℃ 440VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS

Supplier's Site
Capacitor Polypropylene Pp Film 0.1Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6965 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.1Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6965
Capacitor Polypropylene Pp Film 0.1Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6965
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233814104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233814104
Capacitors - Film Capacitors BFC233814104
CAP FILM 0.1UF 20% 1KVDC RADIAL

CAP FILM 0.1UF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1588-ND 62-BFC233814104 1360533-BFC233814104 BFC233814104 BFC233814104 17930-BFC233814104 03J6965 BFC233814104
Product Name Film Capacitors Through-Hole 100nF 1kV Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors 0.1uF ±20% X1 -55℃~+105℃ 440VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS Capacitor Polypropylene Pp Film 0.1Uf, 1Kv, 20%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF0R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details